3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5318

Description
Win Source Part Number: 1275239-SJ5318 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 80 Thickness: 0.230" (5.84mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: SJ5318,0002120064968 4,02120064968,700005 1930,3M157219,700705 20310 Base Product Number: SJ5318
Request a Quote Datasheet
Description
Win Source Part Number: 1275239-SJ5318 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 80 Thickness: 0.230" (5.84mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: SJ5318,0002120064968 4,02120064968,700005 1930,3M157219,700705 20310 Base Product Number: SJ5318
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ5318 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ5318
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5318
Win Source Part Number: 1275239-SJ5318 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 80 Thickness: 0.230" (5.84mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: SJ5318,0002120064968 4,02120064968,700005 1930,3M157219,700705 20310 Base Product Number: SJ5318

Win Source Part Number: 1275239-SJ5318
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 80
Thickness: 0.230" (5.84mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: SJ5318,00021200649684,02120064968,7000051930,3M157219,70070520310
Base Product Number: SJ5318

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ5318
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products