3M Bumper, Round, Pu, Blk, Adhesive, 2.8Mm; Bumper / Feet Mounting 3M SJ5076 BLACK

Description
BUMPER, ROUND, PU, BLK, ADHESIVE, 2.8MM; Bumper / Feet Mounting:Adhesive; Height:2.8mm; Base Diameter:8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
BUMPER, ROUND, PU, BLK, ADHESIVE, 2.8MM; Bumper / Feet Mounting:Adhesive; Height:2.8mm; Base Diameter:8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ Bumpon,Ñ¢ Bumper, Round, PU, Black, Adhesive, 2.8mm is a pressure-sensitive adhesive-backed polyurethane product designed for various applications. It features a height of 2.8mm and a base diameter of 8mm, making it suitable for use as feet, stops, spacers, and protectors. The polyurethane material provides excellent skid resistance, long aging resiliency, and abrasion resistance, ensuring durability and effectiveness in preventing damage from slamming, scratching, and sliding. This bumper is particularly useful in electronic devices, small appliances, and cabinetry, where it can help reduce noise and vibration. The aggressive adhesive allows for easy application, and the product is RoHS compliant, indicating it meets environmental safety standards. The shelf life is 18 months when stored properly, making it a reliable choice for engineers looking for effective protective solutions in their projects.

Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ Bumpon,Ñ¢ Bumper, Round, PU, Black, Adhesive, 2.8mm is a pressure-sensitive adhesive-backed polyurethane product designed for various applications. It features a height of 2.8mm and a base diameter of 8mm, making it suitable for use as feet, stops, spacers, and protectors. The polyurethane material provides excellent skid resistance, long aging resiliency, and abrasion resistance, ensuring durability and effectiveness in preventing damage from slamming, scratching, and sliding. This bumper is particularly useful in electronic devices, small appliances, and cabinetry, where it can help reduce noise and vibration. The aggressive adhesive allows for easy application, and the product is RoHS compliant, indicating it meets environmental safety standards. The shelf life is 18 months when stored properly, making it a reliable choice for engineers looking for effective protective solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Bumper, Round, Pu, Blk, Adhesive, 2.8Mm; Bumper / Feet Mounting 3M - 22AC5462 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Round, Pu, Blk, Adhesive, 2.8Mm; Bumper / Feet Mounting 3M
22AC5462
Bumper, Round, Pu, Blk, Adhesive, 2.8Mm; Bumper / Feet Mounting 3M 22AC5462
BUMPER, ROUND, PU, BLK, ADHESIVE, 2.8MM; Bumper / Feet Mounting:Adhesive; Height:2.8mm; Base Diameter:8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

BUMPER, ROUND, PU, BLK, ADHESIVE, 2.8MM; Bumper / Feet Mounting:Adhesive; Height:2.8mm; Base Diameter:8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 22AC5462
Product Name Bumper, Round, Pu, Blk, Adhesive, 2.8Mm; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-024-16ZI - bisco industries
Specs
Type & Shape Standoff
View Details