3M Clear Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M SJ-6553 CLEAR

Description
CLEAR BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:9.525mm; Base Diameter:9.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Description
CLEAR BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:9.525mm; Base Diameter:9.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M - 35R6315 - Newark, An Avnet Company
Chicago, IL, United States
Clear Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M
35R6315
Clear Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M 35R6315
CLEAR BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:9.525mm; Base Diameter:9.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

CLEAR BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:9.525mm; Base Diameter:9.5mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35R6315
Product Name Clear Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1022360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details