3M Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M SJ-5744 BLACK

Description
BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:4.1mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Colour:Black RoHS Compliant: Yes
Datasheet
Description
BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:4.1mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M - 95B2997 - Newark, An Avnet Company
Chicago, IL, United States
Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M
95B2997
Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M 95B2997
BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:4.1mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Colour:Black RoHS Compliant: Yes

BUMPON PROTECTIVE FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:4.1mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Feet Bumpers, Pk40; Bumper / Feet Mounting 3M - 74AC1921 - Newark, An Avnet Company
Chicago, IL, United States
Feet Bumpers, Pk40; Bumper / Feet Mounting 3M
74AC1921
Feet Bumpers, Pk40; Bumper / Feet Mounting 3M 74AC1921
FEET BUMPERS, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:4.1mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:Bumpon; Accessory Type:Feet; External Width:19.05mm; RoHS Compliant: Yes

FEET BUMPERS, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:4.1mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:Bumpon; Accessory Type:Feet; External Width:19.05mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95B2997
Product Name Bumpon Protective Feet (Bumpers); Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details