Win Source Part Number: 1275221-SJ-5705-BLAC
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5700
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 9
Thickness: 0.250" (6.35mm) 1/4"
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 1.275" L x 1.275" W (32.40mm x 32.40mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00021200184840,SJ570
Base Product Number: SJ5705
3M™ Bumpon™ Protective Products are pressure sensitive adhesive-backed polyurethane products that can be used as feet, stops, spacers, and protectors in many applications. The urethane is a durable, resilient elastomer. The aggressive, high tack pressure sensitive adhesive is protected with a release liner making application fast and easy.
| Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Bumpers | Bumpers |
| Product Number | SJ-5705-BLACK | 70113018 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips | PROTECTIVE BUMPER BLACK;NO MATRIX |