Win Source Part Number: 1275233-SJ-5532-WHIT
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5500
Type: Bumper
Color: White
Package: Bulk
Standard Package: 4,300
Thickness: 0.660" (16.76mm)
Material: Polyurethane
Shape: Cylindrical, Recessed Center
Form: Individual Pieces
Mounting Type: Adhesive, Rubber
Dimension: 1.880" Dia (47.75mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00021200184796,02120
Base Product Number: SJ5532
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ-5532-WHITE |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |