3M Feet, Protective Bumper, Pu, 16.7Mm; Bumper / Feet Mounting 3M SJ-5532 BLACK

Description
FEET, PROTECTIVE BUMPER, PU, 16.7MM; Bumper / Feet Mounting:Adhesive; Height:16.7mm; Base Diameter:47.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Description
FEET, PROTECTIVE BUMPER, PU, 16.7MM; Bumper / Feet Mounting:Adhesive; Height:16.7mm; Base Diameter:47.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Protective Bumper, Pu, 16.7Mm; Bumper / Feet Mounting 3M - 93B3512 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Protective Bumper, Pu, 16.7Mm; Bumper / Feet Mounting 3M
93B3512
Feet, Protective Bumper, Pu, 16.7Mm; Bumper / Feet Mounting 3M 93B3512
FEET, PROTECTIVE BUMPER, PU, 16.7MM; Bumper / Feet Mounting:Adhesive; Height:16.7mm; Base Diameter:47.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, PROTECTIVE BUMPER, PU, 16.7MM; Bumper / Feet Mounting:Adhesive; Height:16.7mm; Base Diameter:47.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93B3512
Product Name Feet, Protective Bumper, Pu, 16.7Mm; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
3/16 Hex Female Standoff - 1803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
PCB Spacers - 2652518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details