The SJ-5508 (BLACK) is a square, tapered bumper from the 3M,Ñ¢ Bumpon,Ñ¢ series, designed for various applications requiring cushioning and protection. It features a polyurethane construction that provides durability and resilience, with a hardness rating of 72 Shore M. The bumper has dimensions of 0.500" L x 0.500" W (12.70mm x 12.70mm) and a thickness of 0.120" (3.05mm). It is equipped with an aggressive adhesive backing for easy mounting on surfaces. This product is suitable for use as feet, stops, or spacers in electronic devices, appliances, and cabinetry, helping to prevent damage from scratching, sliding, and vibration. The SJ-5508 is packaged in bulk and is unaffected by REACH regulations.
Win Source Part Number: 1315584-SJ-5508 (BLACK)
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5500
Type: Bumper
Color: Black
Package: Bulk
Thickness: 0.120" (3.05mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Base Product Number: SJ5508
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ-5508 (BLACK) |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |