3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5027 (BROWN)

Description
Win Source Part Number: 1275272-SJ-5027 (BROWN) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Brown Package: Bulk Standard Package: 30,000 Thickness: 0.312" (7.92mm) 5/16" Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.630" Dia (16.00mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 2120018457,SJ5027-1, SJ5027BROWN,70070079 960,SJ-5027/BRN,0212 00-18457,70-0700-799 6-0,21200184574 Base Product Number: SJ5027
Request a Quote Datasheet
Description
Win Source Part Number: 1275272-SJ-5027 (BROWN) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Brown Package: Bulk Standard Package: 30,000 Thickness: 0.312" (7.92mm) 5/16" Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.630" Dia (16.00mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 2120018457,SJ5027-1, SJ5027BROWN,70070079 960,SJ-5027/BRN,0212 00-18457,70-0700-799 6-0,21200184574 Base Product Number: SJ5027
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5027 (BROWN) - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5027 (BROWN)
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5027 (BROWN)
Win Source Part Number: 1275272-SJ-5027 (BROWN) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Brown Package: Bulk Standard Package: 30,000 Thickness: 0.312" (7.92mm) 5/16" Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.630" Dia (16.00mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 2120018457,SJ5027-1, SJ5027BROWN,70070079 960,SJ-5027/BRN,0212 00-18457,70-0700-799 6-0,21200184574 Base Product Number: SJ5027

Win Source Part Number: 1275272-SJ-5027 (BROWN)
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5000
Type: Bumper
Color: Brown
Package: Bulk
Standard Package: 30,000
Thickness: 0.312" (7.92mm) 5/16"
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.630" Dia (16.00mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 2120018457,SJ5027-1,SJ5027BROWN,70070079960,SJ-5027/BRN,021200-18457,70-0700-7996-0,21200184574
Base Product Number: SJ5027

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5027 (BROWN)
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Leg - TL-45 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 8400600 - RS Components, Ltd.
RS Components, Ltd.
View Details
Recessed Bumper-#4 Screw - 721 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers