3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5023-BROWN

Description
Win Source Part Number: 1275264-SJ-5023-BROW N Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Brown Package: Bulk Standard Package: 30,000 Thickness: 0.300" (7.62mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200673900,02120 067390,70070182988,7 100135188 Base Product Number: SJ5023
Request a Quote Datasheet
Description
Win Source Part Number: 1275264-SJ-5023-BROW N Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Brown Package: Bulk Standard Package: 30,000 Thickness: 0.300" (7.62mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200673900,02120 067390,70070182988,7 100135188 Base Product Number: SJ5023
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5023-BROWN - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5023-BROWN
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5023-BROWN
Win Source Part Number: 1275264-SJ-5023-BROW N Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Brown Package: Bulk Standard Package: 30,000 Thickness: 0.300" (7.62mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200673900,02120 067390,70070182988,7 100135188 Base Product Number: SJ5023

Win Source Part Number: 1275264-SJ-5023-BROWN
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5000
Type: Bumper
Color: Brown
Package: Bulk
Standard Package: 30,000
Thickness: 0.300" (7.62mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00021200673900,02120067390,70070182988,7100135188
Base Product Number: SJ5023

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5023-BROWN
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Leg - TL-45 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 8400600 - RS Components, Ltd.
RS Components, Ltd.
View Details