3M Feet, Square, Pu, 5.8Mm, Black; Bumper / Feet Mounting 3M SJ-5018-BLACK.

Description
FEET, SQUARE, PU, 5.8MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
FEET, SQUARE, PU, 5.8MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Square, Pu, 5.8Mm, Black; Bumper / Feet Mounting 3M - 26AC3359 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Square, Pu, 5.8Mm, Black; Bumper / Feet Mounting 3M
26AC3359
Feet, Square, Pu, 5.8Mm, Black; Bumper / Feet Mounting 3M 26AC3359
FEET, SQUARE, PU, 5.8MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, SQUARE, PU, 5.8MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 26AC3359
Product Name Feet, Square, Pu, 5.8Mm, Black; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
1/4 Round Swage Standoff - 1796-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Steel Standoffs - BSO-024-10ZI - bisco industries
Specs
Type & Shape Standoff
View Details