Win Source Part Number: 1066449-SJ-5018-BLAC
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5000
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 80
Thickness: 0.230" (5.84mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Hardness: 72 Shore M
Alternative Parts (Cross-Reference): SJ-5018-BLACK70-0701
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 02120067380,3M156248
Base Product Number: SJ5018
3M™ Bumpon™ Protective Products are pressure sensitive adhesive-backed polyurethane products that can be used as feet, stops, spacers, and protectors in many applications. The urethane is a durable, resilient elastomer. The aggressive, high tack pressure sensitive adhesive is protected with a release liner making application fast and easy.
| Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Bumpers | Bumpers |
| Product Number | SJ-5018-BLACK | 70113015 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips | Bumper; Polyurethane; 0.23 in.; Black |