3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5017 (BLACK)

Description
Win Source Part Number: 1275274-SJ-5017 (BLACK) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Black Package: Bulk Standard Package: 40 Thickness: 0.378" (9.60mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.750" Dia (19.05mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: SJ5017-0,021200-1844 2,70-0700-7983-8,SJ5 017BLACK,2120018442, 70070079838,21200184 420,7000001886 Base Product Number: SJ5017
Request a Quote Datasheet
Description
Win Source Part Number: 1275274-SJ-5017 (BLACK) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Black Package: Bulk Standard Package: 40 Thickness: 0.378" (9.60mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.750" Dia (19.05mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: SJ5017-0,021200-1844 2,70-0700-7983-8,SJ5 017BLACK,2120018442, 70070079838,21200184 420,7000001886 Base Product Number: SJ5017
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5017 (BLACK) - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5017 (BLACK)
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5017 (BLACK)
Win Source Part Number: 1275274-SJ-5017 (BLACK) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Black Package: Bulk Standard Package: 40 Thickness: 0.378" (9.60mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.750" Dia (19.05mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: SJ5017-0,021200-1844 2,70-0700-7983-8,SJ5 017BLACK,2120018442, 70070079838,21200184 420,7000001886 Base Product Number: SJ5017

Win Source Part Number: 1275274-SJ-5017 (BLACK)
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5000
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 40
Thickness: 0.378" (9.60mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.750" Dia (19.05mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: SJ5017-0,021200-18442,70-0700-7983-8,SJ5017BLACK,2120018442,70070079838,21200184420,7000001886
Base Product Number: SJ5017

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5017 (BLACK)
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products