FEET, PROTECTIVE BUMPER, PU, 10.1MM; Bumper / Feet Mounting:Adhesive; Height:10.1mm; Base Diameter:22.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 19M1081 |
| Product Name | Feet, Protective Bumper, Pu, 10.1Mm; Bumper / Feet Mounting 3M |