3M Feet, Protective Bumper, Pu, 3.1Mm; Bumper / Feet Mounting 3M SJ-5008 GRAY

Description
FEET, PROTECTIVE BUMPER, PU, 3.1MM; Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Description
FEET, PROTECTIVE BUMPER, PU, 3.1MM; Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Protective Bumper, Pu, 3.1Mm; Bumper / Feet Mounting 3M - 81H7846 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Protective Bumper, Pu, 3.1Mm; Bumper / Feet Mounting 3M
81H7846
Feet, Protective Bumper, Pu, 3.1Mm; Bumper / Feet Mounting 3M 81H7846
FEET, PROTECTIVE BUMPER, PU, 3.1MM; Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, PROTECTIVE BUMPER, PU, 3.1MM; Bumper / Feet Mounting:Adhesive; Height:3.1mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81H7846
Product Name Feet, Protective Bumper, Pu, 3.1Mm; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-832-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details