ScotchCode SDR-8 is a wire marking tape designed for use with the 3M STD tape dispenser. The tape is made from polyester film and features an acrylic pressure-sensitive adhesive, ensuring durability and ease of use. It measures 0.215 inches (5.46 mm) in width and 96 inches (2.43 m) in length, with a thickness of 3 mils (0.08 mm). The tape can operate in temperatures ranging from -40°F to 250°F (-40°C to 121°C) and is suitable for applications such as marking wires, terminal blocks, and panels. The SDR-8 roll contains a legend of the number 8 and is available in white. It adheres well to steel with an adhesion strength of 25 oz/inch width (273 Newtons/meter). This product is packaged in bulk, with a standard package containing 10 rolls. The tape is also available in various colors, allowing for customization based on project requirements.
Win Source Part Number: 1308681-SDR-8
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: White
Package: Bulk
Standard Package: 10
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: 8
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 80-6107-3399-2,SDR8,
Base Product Number: SDR
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"
SCOTCHCODE SDR WIRE MARKING TAPE; Marker Type:Pre Printed; Legend:8; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:SDR Series; Accessory Type:Wire Marker RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | SDR-8 | SDR-8-ND | 44F3242 |
| Product Name | Cables, Wires - Management - Markers | Markers | Scotchcode Sdr Wire Marking Tape; Marker Type 3M |
| Material | Polyester (PET / PBT) |