CRIMP TERMINAL, #6, BLOCK FORK, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; Stud/Tab Size:#6RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 05H9652 |
| Product Name | Crimp Terminal, #6, Block Fork, Red; Product Range 3M |
| Terminal Type | Spade Crimp |