3M Terminals MVU14-10FBX

Description
Terminals BLOCK FORK VNYL INS BTL BS-32-10-P
Datasheet
Description
Terminals BLOCK FORK VNYL INS BTL BS-32-10-P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MVU14-10FBX
Terminals MVU14-10FBX
Terminals BLOCK FORK VNYL INS BTL BS-32-10-P

Terminals BLOCK FORK VNYL INS BTL BS-32-10-P

Buy Now
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FBX - 0.85 in Length - 0.3 in Fork Width - #10 Stud - 051128-59034 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FBX - 0.85 in Length - 0.3 in Fork Width - #10 Stud
051128-59034
3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FBX - 0.85 in Length - 0.3 in Fork Width - #10 Stud 051128-59034
The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

The 3M Scotchlok blue locking butted vinyl butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.85 in.

Buy Now
Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M - 66W6095 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M
66W6095
Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M 66W6095
TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number MVU14-10FBX 051128-59034 66W6095
Product Name Terminals 3M Scotchlok Blue Locking Butted Vinyl Butted Fork & Spade Terminal MVU14-10FBX - 0.85 in Length - 0.3 in Fork Width - #10 Stud Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details