3M Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M MV10-8FLX

Description
TERMINAL, FORK, STUD 8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK, STUD 8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M - 66W6122 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M
66W6122
Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M 66W6122
TERMINAL, FORK, STUD 8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes

TERMINAL, FORK, STUD 8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FLX - 1.03 in Length - 0.32 in Fork Width - #8 Stud - 051128-58829 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FLX - 1.03 in Length - 0.32 in Fork Width - #8 Stud
051128-58829
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FLX - 1.03 in Length - 0.32 in Fork Width - #8 Stud 051128-58829
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 66W6122 051128-58829
Product Name Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MV10-8FLX - 1.03 in Length - 0.32 in Fork Width - #8 Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details