Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
3M ELECTRONICS AND ENERGY BUSINESS
MV10-516R/SX- -- TERMINAL;RING TONGUE;12-10 AWG;5/16;0.25";50/BOTTLE
3M Electronics and Energy Business
Terminal;Ring Tongue;12-10 AWG;5/16;0.25";50/Bottle
MV10-516R/SX-
Description
Terminal;Ring Tongue;12-10 AWG;5/16;0.25";50/Bo ttle
Allied Electronics, Inc.
Done
Description
Terminal;Ring Tongue;12-10 AWG;5/16;0.25";50/Bo ttle
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal;Ring Tongue;12-10 AWG;5/16;0.25";50/Bottle
70113268
Terminal;Ring Tongue;12-10 AWG;5/16;0.25";50/Bottle
70113268
Terminal;Ring Tongue;12-10 AWG;5/16;0.25";50/Bo ttle
Terminal;Ring Tongue;12-10 AWG;5/16;0.25";50/Bo
ttle
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Wire Terminals
Product Number
70113268
Product Name
Terminal;Ring Tongue;12-10 AWG;5/16;0.25";50/Bottle
Terminal Type
Ring Terminal
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Electrical Terminal & Sheath - VFDTG
Specs
Terminal Type
Wire Lug
View Details
BlockMaster Electronics, Inc.
Push-In Wire Connectors
WPC354
Specs
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details
TE Connectivity
Connector Contacts
1-175216-3
Specs
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm
2
View Details
Shenzhen Milvent Technology Co., Limited
hs code connector
hs code connector
Specs
Terminal Type
Connector Socket
Material
Plastic
View Details