3M Terminals - Barrel, Bullet Connectors MNG18-156DFIK-A

Description
CONN TERM RCPT 18-22AWG CRIMP
Request a Quote Datasheet
Description
CONN TERM RCPT 18-22AWG CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Barrel, Bullet Connectors - 920048-03-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
920048-03-ND
Terminals - Barrel, Bullet Connectors 920048-03-ND
CONN TERM RCPT 18-22AWG CRIMP

CONN TERM RCPT 18-22AWG CRIMP

Buy Now Datasheet
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-156DFIK-A - 0.99 in Length - 0.145 in Inside Diameter - 051138-98078 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-156DFIK-A - 0.99 in Length - 0.145 in Inside Diameter
051138-98078
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-156DFIK-A - 0.99 in Length - 0.145 in Inside Diameter 051138-98078
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.99 in.

The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.99 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920048-03-ND 051138-98078
Product Name Terminals - Barrel, Bullet Connectors 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-156DFIK-A - 0.99 in Length - 0.145 in Inside Diameter
Terminal Type Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Terminals - Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details