3M Terminals - Ring Connectors MH10-14RK

Description
CONN RING CIRC 10-12AWG #1/4
Request a Quote Datasheet
Description
CONN RING CIRC 10-12AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 920010-55-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
920010-55-ND
Terminals - Ring Connectors 920010-55-ND
CONN RING CIRC 10-12AWG #1/4

CONN RING CIRC 10-12AWG #1/4

Buy Now Datasheet
3M Scotchlok Yellow Brazed Ring Terminal MH10-14RK - 1.2 in Length - 0.59 in Wide - 0.145 in Inside Diameter - 1/4 in Stud - 054007-06359 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Brazed Ring Terminal MH10-14RK - 1.2 in Length - 0.59 in Wide - 0.145 in Inside Diameter - 1/4 in Stud
054007-06359
3M Scotchlok Yellow Brazed Ring Terminal MH10-14RK - 1.2 in Length - 0.59 in Wide - 0.145 in Inside Diameter - 1/4 in Stud 054007-06359
The 3M Scotchlok yellow brazed ring terminal is sold 250 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.9 in. The overall length measures 1.2 in.

The 3M Scotchlok yellow brazed ring terminal is sold 250 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 0.9 in. The overall length measures 1.2 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MH10-14RK
Terminals MH10-14RK
Terminals MH10-14RK HEATSHRINK 13-14-WH

Terminals MH10-14RK HEATSHRINK 13-14-WH

Buy Now Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920010-55-ND 054007-06359 MH10-14RK
Product Name Terminals - Ring Connectors 3M Scotchlok Yellow Brazed Ring Terminal MH10-14RK - 1.2 in Length - 0.59 in Wide - 0.145 in Inside Diameter - 1/4 in Stud Terminals
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details