3M 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-14FLX - 1.2 in Length - 0.43 in Fork Width - 1/4 in Stud MH10-14FLX

Description
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.95 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.2 in.
Description
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.95 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.2 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-14FLX - 1.2 in Length - 0.43 in Fork Width - 1/4 in Stud - 051128-58893 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-14FLX - 1.2 in Length - 0.43 in Fork Width - 1/4 in Stud
051128-58893
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-14FLX - 1.2 in Length - 0.43 in Fork Width - 1/4 in Stud 051128-58893
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.95 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.2 in.

The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.95 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58893
Product Name 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-14FLX - 1.2 in Length - 0.43 in Fork Width - 1/4 in Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6102-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details