3M Terminals M10-10FLX

Description
Terminals LOCKING FORK NON-INS BTL SS-33-10-W
Datasheet
Description
Terminals LOCKING FORK NON-INS BTL SS-33-10-W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
M10-10FLX
Terminals M10-10FLX
Terminals LOCKING FORK NON-INS BTL SS-33-10-W

Terminals LOCKING FORK NON-INS BTL SS-33-10-W

Buy Now
3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-10FLX - 0.73 in Length - 0.32 in Fork Width - #10 Stud - 051128-58834 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-10FLX - 0.73 in Length - 0.32 in Fork Width - #10 Stud
051128-58834
3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-10FLX - 0.73 in Length - 0.32 in Fork Width - #10 Stud 051128-58834
The 3M Scotchlok yellow locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.73 in.

The 3M Scotchlok yellow locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.73 in.

Buy Now
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M - 66W5990 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M
66W5990
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M 66W5990
TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number M10-10FLX 051128-58834 66W5990
Product Name Terminals 3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-10FLX - 0.73 in Length - 0.32 in Fork Width - #10 Stud Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Male .250 Quick Fit Terminal - 1225 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details