3M Flat Ribbon Cables HF365/44SF

Description
"Flat Ribbon Cable Gray 44 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 44 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - MD44R-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MD44R-1-ND
Flat Ribbon Cables MD44R-1-ND
"Flat Ribbon Cable Gray 44 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"

"Flat Ribbon Cable Gray 44 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"

Buy Now Datasheet
Flat Cables - HF365/44SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF365/44SF
Flat Cables HF365/44SF
3M Round Conductor Flat Cable, HF365 Se

3M Round Conductor Flat Cable, HF365 Se

Buy Now
Flat Cable, 44 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 99R8480 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 44 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
99R8480
Flat Cable, 44 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 99R8480
FLAT CABLE, 44 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:44Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 44 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:44Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number MD44R-1-ND HF365/44SF 99R8480
Product Name Flat Ribbon Cables Flat Cables Flat Cable, 44 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details