3M Flat Ribbon Cables HF365/40

Description
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - HF365/40-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF365/40-ND
Flat Ribbon Cables HF365/40-ND
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cables - HF365/40 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF365/40
Flat Cables HF365/40
3M Round Conductor Flat Cable, HF365 Se

3M Round Conductor Flat Cable, HF365 Se

Buy Now
Wire And Cable, 40 Conductor(S), 28Awg, 300V, Flat Cable 3M - 09AK4268 - Newark, An Avnet Company
Chicago, IL, United States
Wire And Cable, 40 Conductor(S), 28Awg, 300V, Flat Cable 3M
09AK4268
Wire And Cable, 40 Conductor(S), 28Awg, 300V, Flat Cable 3M 09AK4268
WIRE AND CABLE, 40 CONDUCTOR(S), 28AWG, 300V, FLAT CABLE

WIRE AND CABLE, 40 CONDUCTOR(S), 28AWG, 300V, FLAT CABLE

Supplier's Site
Flat Cable, 40 Conductor, 100Ft, 28Awg, Gray, 300V; Cable Shielding 3M - 99R8477 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 40 Conductor, 100Ft, 28Awg, Gray, 300V; Cable Shielding 3M
99R8477
Flat Cable, 40 Conductor, 100Ft, 28Awg, Gray, 300V; Cable Shielding 3M 99R8477
FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, GRAY, 300V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, GRAY, 300V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site
Ribbon Cable, Hal Free, 40Way, 30.5M; Cable Shielding 3M - 50AC5237 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Hal Free, 40Way, 30.5M; Cable Shielding 3M
50AC5237
Ribbon Cable, Hal Free, 40Way, 30.5M; Cable Shielding 3M 50AC5237
RIBBON CABLE, HAL FREE, 40WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:40Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:50.8mm; No. of RoHS Compliant: Yes

RIBBON CABLE, HAL FREE, 40WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:40Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:50.8mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HF365/40-ND HF365/40 09AK4268 99R8477 50AC5237
Product Name Flat Ribbon Cables Flat Cables Wire And Cable, 40 Conductor(S), 28Awg, 300V, Flat Cable 3M Flat Cable, 40 Conductor, 100Ft, 28Awg, Gray, 300V; Cable Shielding 3M Ribbon Cable, Hal Free, 40Way, 30.5M; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details