3M Heat-Shrinkable Marker Sleeves; Marker Type 3M FP-303MS-1-YL-50

Description
HEAT-SHRINKABLE MARKER SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 15.2m; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Body Material:PolyolefinR oHS Compliant: Yes
Datasheet
Description
HEAT-SHRINKABLE MARKER SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 15.2m; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Body Material:PolyolefinR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrinkable Marker Sleeves; Marker Type 3M - 73R7942 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrinkable Marker Sleeves; Marker Type 3M
73R7942
Heat-Shrinkable Marker Sleeves; Marker Type 3M 73R7942
HEAT-SHRINKABLE MARKER SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 15.2m; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Body Material:PolyolefinR oHS Compliant: Yes

HEAT-SHRINKABLE MARKER SLEEVES; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:25.4mm x 15.2m; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Body Material:PolyolefinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 73R7942
Product Name Heat-Shrinkable Marker Sleeves; Marker Type 3M
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details