LEM Products, Inc. Wire Marker Card LCM5

Description
SOLID NUMBER TYPE 3.5 INCH MARKER LENGTH 0.5 INCH MARKER WIDTH 5 LEGEND BLACK LEGEND COLOR WHITE/YELLOW BACKGROUND COLOR LEM. BRAND BACKGROUND COLOR HAS TO BE SPECIFIED LCM MODEL
Datasheet
Description
SOLID NUMBER TYPE 3.5 INCH MARKER LENGTH 0.5 INCH MARKER WIDTH 5 LEGEND BLACK LEGEND COLOR WHITE/YELLOW BACKGROUND COLOR LEM. BRAND BACKGROUND COLOR HAS TO BE SPECIFIED LCM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - LCM5 - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
LCM5
Wire Marker Card LCM5
SOLID NUMBER TYPE 3.5 INCH MARKER LENGTH 0.5 INCH MARKER WIDTH 5 LEGEND BLACK LEGEND COLOR WHITE/YELLOW BACKGROUND COLOR LEM. BRAND BACKGROUND COLOR HAS TO BE SPECIFIED LCM MODEL
  • SOLID NUMBER TYPE
  • 3.5 INCH MARKER LENGTH
  • 0.5 INCH MARKER WIDTH
  • 5 LEGEND
  • BLACK LEGEND COLOR
  • WHITE/YELLOW BACKGROUND COLOR
  • LEM. BRAND
  • BACKGROUND COLOR HAS TO BE SPECIFIED
  • LCM MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number LCM5
Product Name Wire Marker Card
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Split Sleeve Cable Marker - 88166 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.150 inch (3.81 mm)
View Details