3M 3M Safety-Walk 5270R Black Vinyl Textured Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 048011-54577 FN510057725

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 5 ft length. The 3M Safety-Walk anti-fatigue mat is made of vinyl, is packaged 1 per case and comes in black. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Oil-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 5 ft length. The 3M Safety-Walk anti-fatigue mat is made of vinyl, is packaged 1 per case and comes in black. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Oil-Resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Safety-Walk 5270R Black Vinyl Textured Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 048011-54577 - 048011-54577 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Safety-Walk 5270R Black Vinyl Textured Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 048011-54577
048011-54577
3M Safety-Walk 5270R Black Vinyl Textured Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 048011-54577 048011-54577
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 5 ft length. The 3M Safety-Walk anti-fatigue mat is made of vinyl, is packaged 1 per case and comes in black. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Oil-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 5 ft length. The 3M Safety-Walk anti-fatigue mat is made of vinyl, is packaged 1 per case and comes in black. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Oil-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 048011-54577
Product Name 3M Safety-Walk 5270R Black Vinyl Textured Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 048011-54577
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Anti-Fatigue Mats - 628723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Width 39.37 inch (1000 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details