Ultrabond 721 is a UV-curable acrylate adhesive for sealing plastics, offering a water-tight bond with excellent environmental resistance. It cures in under 5 seconds under 365 nm UV light at a 0.5-inch distance and achieves shear strengths of at least 200 psi on glass blocks and 100 psi on polycarbonate after 30 seconds of UV exposure and 24 hours post-cure at 22°C. The uncured product is a clear light yellow liquid with a viscosity of 700 to 1200 cP at 25°C and a specific gravity of 1.06. Cured material has a Shore A hardness of 40-80 and operates from -55°C to 120°C. It is a 100% solid system with no solvents, exhibits no shrinkage, and has a refractive index of 1.481. The product is not recommended for use in oxygen-rich or chlorine-containing environments. It is stored at 7°C to 29°C and is certified to ISO 9001.
Ultrabond® Sealant 721 is a UV curable adhesive that can be used to seal a variety of plastics when exposed to UV light. The sealant offers a water- tight seal with excellent environmental resistance.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 372151 |
| Product Name | Formulations - Applications - Bonding - Ultrabond 721 |
| Industry | Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial |