3M Strain Relief, 16Way, Plastic; Accessory Type 3M D3448-89116

Description
STRAIN RELIEF, 16WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:16Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 16WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:16Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:16Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 16Way, Plastic; Accessory Type 3M - 12P7102 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 16Way, Plastic; Accessory Type 3M
12P7102
Strain Relief, 16Way, Plastic; Accessory Type 3M 12P7102
STRAIN RELIEF, 16WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:16Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:16Contacts RoHS Compliant: Yes

STRAIN RELIEF, 16WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:16Positions; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:16Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12P7102
Product Name Strain Relief, 16Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308350-5 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Strain Relief Liquid Tight Flex - 85820121 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70075267 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details