3M Cable Ties and Zip Ties CT8NT18-C

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M117C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M117C-ND
Cable Ties and Zip Ties 3M117C-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk100, Natural; Cable Tie Material 3M - 56W4317 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk100, Natural; Cable Tie Material 3M
56W4317
Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk100, Natural; Cable Tie Material 3M 56W4317
CABLE TIE, NYLON6.6, 206MM, 18LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:CT8N Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 206MM, 18LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:CT8N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M117C-ND 56W4317
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk100, Natural; Cable Tie Material 3M
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers