3M Cable Ties and Zip Ties CT8BK50S-M

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M120MTBKM-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M120MTBKM-ND
Cable Ties and Zip Ties 3M120MTBKM-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
3M Black Screw Mount Cable Tie 06275 - 8.6 in Length - 0.18 in Wide - 051128-59295 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Screw Mount Cable Tie 06275 - 8.6 in Length - 0.18 in Wide
051128-59295
3M Black Screw Mount Cable Tie 06275 - 8.6 in Length - 0.18 in Wide 051128-59295
The 3M black screw mount cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.6 in x 0.18 in.

The 3M black screw mount cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.6 in x 0.18 in.

Buy Now
Cable Tie, Screw Mount, Nylon6.6, 218Mm, 50Lb, Pk1000, Black; Cable Tie Material 3M - 56W4315 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Screw Mount, Nylon6.6, 218Mm, 50Lb, Pk1000, Black; Cable Tie Material 3M
56W4315
Cable Tie, Screw Mount, Nylon6.6, 218Mm, 50Lb, Pk1000, Black; Cable Tie Material 3M 56W4315
CABLE TIE, SCREW MOUNT, NYLON6.6, 218MM, 50LB, PK1000, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:218mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard RoHS Compliant: Yes

CABLE TIE, SCREW MOUNT, NYLON6.6, 218MM, 50LB, PK1000, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:218mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M120MTBKM-ND 051128-59295 56W4315
Product Name Cable Ties and Zip Ties 3M Black Screw Mount Cable Tie 06275 - 8.6 in Length - 0.18 in Wide Cable Tie, Screw Mount, Nylon6.6, 218Mm, 50Lb, Pk1000, Black; Cable Tie Material 3M
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details