3M Cable Ties and Zip Ties CT8BK120-L

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M123BKL-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M123BKL-ND
Cable Ties and Zip Ties 3M123BKL-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 229Mm, 120Lb, Pk50, Black; Cable Tie Material 3M - 56W4307 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 229Mm, 120Lb, Pk50, Black; Cable Tie Material 3M
56W4307
Cable Tie, Nylon6.6, 229Mm, 120Lb, Pk50, Black; Cable Tie Material 3M 56W4307
CABLE TIE, NYLON6.6, 229MM, 120LB, PK50, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:229mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Heavy Duty; Product Range:CT8B Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 229MM, 120LB, PK50, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:229mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Heavy Duty; Product Range:CT8B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M123BKL-ND 56W4307
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 229Mm, 120Lb, Pk50, Black; Cable Tie Material 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details