3M Cable Ties and Zip Ties CT4BK18-M

Description
"Standard, Locking Black 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote
Description
"Standard, Locking Black 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ Cable Tie, part number 56W4295, is made from nylon 6.6 and measures 104 mm in length and 3 mm in width. It has a maximum bundle diameter of 19.1 mm and a tensile strength of 18 lb (80 N). This product is designed for securing wire bundles and harness components efficiently, and its flexible design allows for easy application with standard tensioning and cutoff tools. The cable tie is UV resistant, making it suitable for outdoor use. It operates effectively within a temperature range of -40°C to 85°C, with a minimum installation temperature of 0°C. The product is packaged in quantities of 1000 ties, ensuring ample supply for various projects.

Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ Cable Tie, part number 56W4295, is made from nylon 6.6 and measures 104 mm in length and 3 mm in width. It has a maximum bundle diameter of 19.1 mm and a tensile strength of 18 lb (80 N). This product is designed for securing wire bundles and harness components efficiently, and its flexible design allows for easy application with standard tensioning and cutoff tools. The cable tie is UV resistant, making it suitable for outdoor use. It operates effectively within a temperature range of -40°C to 85°C, with a minimum installation temperature of 0°C. The product is packaged in quantities of 1000 ties, ensuring ample supply for various projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M115BKM-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M115BKM-ND
Cable Ties and Zip Ties 3M115BKM-ND
"Standard, Locking Black 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
3M Black Standard Cable Tie 06270 - 4.1 in Length - 0.1 in Wide - 051128-59274 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie 06270 - 4.1 in Length - 0.1 in Wide
051128-59274
3M Black Standard Cable Tie 06270 - 4.1 in Length - 0.1 in Wide 051128-59274
The 3M black standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 18 psi to provide the holding power you need. The length supports a maximum bundle diameter of 0.75 in. The overall length and width are 4.1 in x 0.1 in.

The 3M black standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 18 psi to provide the holding power you need. The length supports a maximum bundle diameter of 0.75 in. The overall length and width are 4.1 in x 0.1 in.

Buy Now
Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk1000, Black; Cable Tie Material 3M - 56W4295 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk1000, Black; Cable Tie Material 3M
56W4295
Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk1000, Black; Cable Tie Material 3M 56W4295
CABLE TIE, NYLON6.6, 104MM, 18LB, PK1000, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:19.1mm; Cable Tie Type:Miniature; Product Range:CT4B Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 104MM, 18LB, PK1000, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:19.1mm; Cable Tie Type:Miniature; Product Range:CT4B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M115BKM-ND 051128-59274 56W4295
Product Name Cable Ties and Zip Ties 3M Black Standard Cable Tie 06270 - 4.1 in Length - 0.1 in Wide Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk1000, Black; Cable Tie Material 3M
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details