3M Cable Ties and Zip Ties CT48NT175-L

Description
"Standard, Locking Natural 14.70"" (373.38mm) 0.360"" (9.14mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 14.70"" (373.38mm) 0.360"" (9.14mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M127L-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M127L-ND
Cable Ties and Zip Ties 3M127L-ND
"Standard, Locking Natural 14.70"" (373.38mm) 0.360"" (9.14mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 14.70"" (373.38mm) 0.360"" (9.14mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Ties and Zip Ties - 19-CT48NT175-L-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
19-CT48NT175-L-ND
Cable Ties and Zip Ties 19-CT48NT175-L-ND
CBL TIE LOCKING NAT 175LB 3.99'

CBL TIE LOCKING NAT 175LB 3.99'

Buy Now Datasheet
Cable Tie, Nylon6.6, 1.217M, 175Lb, Pk50, Natural; Cable Tie Material 3M - 56W4299 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 1.217M, 175Lb, Pk50, Natural; Cable Tie Material 3M
56W4299
Cable Tie, Nylon6.6, 1.217M, 175Lb, Pk50, Natural; Cable Tie Material 3M 56W4299
CABLE TIE, NYLON6.6, 1.217M, 175LB, PK50, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.217m; Cable Tie Width:9.1mm; Cable Bundle Diameter Max:372mm; Cable Tie Type:Heavy Duty; Product Range:CT48 Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 1.217M, 175LB, PK50, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.217m; Cable Tie Width:9.1mm; Cable Bundle Diameter Max:372mm; Cable Tie Type:Heavy Duty; Product Range:CT48 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M127L-ND 56W4299
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 1.217M, 175Lb, Pk50, Natural; Cable Tie Material 3M
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers