3M Cable Ties and Zip Ties CT36NT175-L

Description
"Standard, Locking Natural 11.00"" (279.40mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 11.00"" (279.40mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M126L-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M126L-ND
Cable Ties and Zip Ties 3M126L-ND
"Standard, Locking Natural 11.00"" (279.40mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 11.00"" (279.40mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 914Mm, 175Lb, Pk50, Natural; Cable Tie Material 3M - 56W4293 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 914Mm, 175Lb, Pk50, Natural; Cable Tie Material 3M
56W4293
Cable Tie, Nylon6.6, 914Mm, 175Lb, Pk50, Natural; Cable Tie Material 3M 56W4293
CABLE TIE, NYLON6.6, 914MM, 175LB, PK50, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914mm; Cable Tie Width:8.6mm; Cable Bundle Diameter Max:279mm; Product Range:CT36 Series; Tensile Strength Pounds:175lb RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 914MM, 175LB, PK50, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914mm; Cable Tie Width:8.6mm; Cable Bundle Diameter Max:279mm; Product Range:CT36 Series; Tensile Strength Pounds:175lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M126L-ND 56W4293
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 914Mm, 175Lb, Pk50, Natural; Cable Tie Material 3M
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-287 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details