Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR FILTERS (INDUSTRIAL)
3M
9803-4 -- AIR FILTERS
3M
Air Filters
9803-4
Description
9803-4
DigiKey
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
9803-4
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Air Filters
19-9803-43M-ND
Air Filters
19-9803-43M-ND
9803-4
9803-4
Buy Now
Datasheet
DigiKey
Thief River Falls, MN, United States
Air Filters
19-9803-4-ND
Air Filters
19-9803-4-ND
FILTRETE ALLERGEN DEF AIR FILTER
FILTRETE ALLERGEN DEF AIR FILTER
Buy Now
Datasheet
Technical Specifications
DigiKey
DigiKey
Product Category
Air Filters (industrial)
Air Filters (industrial)
Product Number
19-9803-43M-ND
19-9803-4-ND
Product Name
Air Filters
Air Filters
Length
1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
80mm Plastic Fan Filter Assembly with 30PPI Media
09325-F/30
Specs
Construction
Fan Filters
Height
3.12 inch (79.37 mm)
Width / Ring
3.12 inch (79.37 mm)
View Details
2
suppliers
Anderson Power Products
TA0002 | Air Regulator/Filter
TA0002
View Details
Pelonis Technologies, Inc.
80mm Aluminum Fan Filter Assembly
AFK-80
Specs
Media Type
Aluminum
Frame / Assembly Material
Aluminum
Length
3.15 inch (80 mm)
View Details
Harbory Filtration
Glass Fiber Filter Media (HGFM)
HBY-HGFM-11
Specs
Construction
Filter Media; HEPA / ULPA
Media Type
Fiberglass
View Details