RS Components, Ltd. HVAC Air Filters 8279670

Description
RS PRO CU4-2015 Bag Filter
Request a Quote
Description
RS PRO CU4-2015 Bag Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 8279670 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
8279670
HVAC Air Filters 8279670
RS PRO CU4-2015 Bag Filter

RS PRO CU4-2015 Bag Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 8279670
Product Name HVAC Air Filters
Construction Bag Filters; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Fan Filters - 2675261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 4.65 inch (118 mm)
View Details
Fan Filters - 9160022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exit filter
Media Type Synthetic fibre
Length 6.93 inch (176 mm)
View Details
HVAC Air Filters - 2560523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 78.74 inch (2000 mm)
View Details
HVAC Air Filters - 7302886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 620 SCFM (1053 m³/hr)
View Details