3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 961102-6404-AR

Description
Win Source Part Number: 987742-961102-6404-A R Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 961 Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.445" (11.30mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 105°C Contact Length - Mating: 0.217" (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 3M9447,3M9457-02,3M9 447-ND,4046719181605 ,4671918160,96110264 04AR Base Product Number: 961102
Request a Quote Datasheet
Description
Win Source Part Number: 987742-961102-6404-A R Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 961 Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.445" (11.30mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 105°C Contact Length - Mating: 0.217" (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 3M9447,3M9457-02,3M9 447-ND,4046719181605 ,4671918160,96110264 04AR Base Product Number: 961102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 987742-961102-6404-AR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
987742-961102-6404-AR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 987742-961102-6404-AR
Win Source Part Number: 987742-961102-6404-A R Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 961 Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.130" (3.30mm) Overall Contact Length: 0.445" (11.30mm) Insulation Height: 0.098" (2.50mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 105°C Contact Length - Mating: 0.217" (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 3M9447,3M9457-02,3M9 447-ND,4046719181605 ,4671918160,96110264 04AR Base Product Number: 961102

Win Source Part Number: 987742-961102-6404-AR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 961
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.130" (3.30mm)
Overall Contact Length: 0.445" (11.30mm)
Insulation Height: 0.098" (2.50mm)
Contact Shape: Square
Temperature Range - Operating: -25°C ~ 105°C
Contact Length - Mating: 0.217" (5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 3M9447,3M9457-02,3M9447-ND,4046719181605,4671918160,9611026404AR
Base Product Number: 961102

Buy Now Datasheet
Headers, Male Pins - 961102-6404-AR - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
961102-6404-AR
Headers, Male Pins 961102-6404-AR
CONN HEADER VERT 2POS 2.54MM

CONN HEADER VERT 2POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 987742-961102-6404-AR 961102-6404-AR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Current Rating 2 amps 2 amps
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 - 10145891-0101K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - G125-FV21205L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Shorting Plug .250
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details