DDR4, DDR4 Memory Module Sockets, Storage and Server System, Surface Mount, 288 Positions, 0.85mm (0.033in) Pitch., Amphenol is one of the leading manufacturers of Storage and Server System Connectors. Contact us today for more details of DDR4, part number 10145891-0101K13LF.
Amphenol Communications Solutions | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 10145891-0101K13LF |
Product Name | DDR4 |
Product Type | IC Socket |
Mounting | SMT |
Voltage Rating | 29.9 volts |
Current Rating | 0.7500 amps |
Insulation Resistance | 1 Mohms |