3M Terminals - Spade Connectors 94879

Description
CONN SPADE TERM 10-12AWG #1/4
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M160942-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M160942-ND
Terminals - Spade Connectors 3M160942-ND
CONN SPADE TERM 10-12AWG #1/4

CONN SPADE TERM 10-12AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
94879
Terminals 94879
Terminals SS-33-14-P VNYL FORK SOLD PER EACH PIECE

Terminals SS-33-14-P VNYL FORK SOLD PER EACH PIECE

Buy Now Datasheet
Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range 3M - 95C2867 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range 3M
95C2867
Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range 3M 95C2867
TERMINAL, SPADE/FORK, 1/4IN CRIMP YELLOW; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: No

TERMINAL, SPADE/FORK, 1/4IN CRIMP YELLOW; Product Range:Highland Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M160942-ND 94879 95C2867
Product Name Terminals - Spade Connectors Terminals Terminal, Spade/fork, 1/4In Crimp Yellow; Product Range 3M
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details