3M Terminals - Spade Connectors 94770

Description
CONN SPADE TERM 18-22AWG #8 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #8 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M160903-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M160903-ND
Terminals - Spade Connectors 3M160903-ND
CONN SPADE TERM 18-22AWG #8 RED

CONN SPADE TERM 18-22AWG #8 RED

Buy Now Datasheet
Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M - 78H3362 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M
78H3362
Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M 78H3362
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:94770 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:94770 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
94770
Terminals 94770
Terminals 31-8-NB NYL FORK SOLD PER EACH PIECE

Terminals 31-8-NB NYL FORK SOLD PER EACH PIECE

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M160903-ND 78H3362 94770
Product Name Terminals - Spade Connectors Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details