3M Shld/jkt Flat Cable, 68Cond, 100Ft, 30Awg; Cable Shielding 3M 93101/68 (100 FT)

Description
SHLD/JKT FLAT CABLE, 68COND, 100FT, 30AWG; Cable Shielding:Shielded; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ft RoHS Compliant: Yes
Datasheet
Description
SHLD/JKT FLAT CABLE, 68COND, 100FT, 30AWG; Cable Shielding:Shielded; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld/jkt Flat Cable, 68Cond, 100Ft, 30Awg; Cable Shielding 3M - 68K1998 - Newark, An Avnet Company
Chicago, IL, United States
Shld/jkt Flat Cable, 68Cond, 100Ft, 30Awg; Cable Shielding 3M
68K1998
Shld/jkt Flat Cable, 68Cond, 100Ft, 30Awg; Cable Shielding 3M 68K1998
SHLD/JKT FLAT CABLE, 68COND, 100FT, 30AWG; Cable Shielding:Shielded; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ft RoHS Compliant: Yes

SHLD/JKT FLAT CABLE, 68COND, 100FT, 30AWG; Cable Shielding:Shielded; No. of Conductors:68Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1998
Product Name Shld/jkt Flat Cable, 68Cond, 100Ft, 30Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details