3M Connectors Board to Board, PCB Mt Pin Hders & Recept 929974-01-36-RK

Description
7000057206 80000909657 36/.100/STR/SKT/1R/. 125/BM/TIN
Request a Quote Datasheet
Description
7000057206 80000909657 36/.100/STR/SKT/1R/. 125/BM/TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 929974-01-36-RK - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
929974-01-36-RK
Connectors Board to Board, PCB Mt Pin Hders & Recept 929974-01-36-RK
7000057206 80000909657 36/.100/STR/SKT/1R/. 125/BM/TIN

7000057206 80000909657 36/.100/STR/SKT/1R/.125/BM/TIN

Buy Now
Headers, Receptacles, Female Sockets - 929974E-01-36-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
929974E-01-36-ND
Headers, Receptacles, Female Sockets 929974E-01-36-ND
"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 929974-01-36-RK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
929974-01-36-RK
Board to Board & Mezzanine Connectors 929974-01-36-RK
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Board-Board Connector, Socket, 36 Position, 1Row; Connector Systems 3M - 18M8296 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 36 Position, 1Row; Connector Systems 3M
18M8296
Board-Board Connector, Socket, 36 Position, 1Row; Connector Systems 3M 18M8296
BOARD-BOARD CONNECTOR, SOCKET, 36 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 36 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:929 Series RoHS Compliant: Yes

Supplier's Site Datasheet
80000909657 929974-01-36-Rk=36/.100/str/skt/1R/.125/bm/tin/r Rohs Compliant 3M - 26AC8928 - Newark, An Avnet Company
Chicago, IL, United States
80000909657 929974-01-36-Rk=36/.100/str/skt/1R/.125/bm/tin/r Rohs Compliant 3M
26AC8928
80000909657 929974-01-36-Rk=36/.100/str/skt/1R/.125/bm/tin/r Rohs Compliant 3M 26AC8928
80000909657 929974-01-36-RK=36/. 100/STR/SKT/1R/.125/ BM/TIN/R ROHS COMPLIANT: YES

80000909657 929974-01-36-RK=36/.100/STR/SKT/1R/.125/BM/TIN/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 929974-01-36-RK 929974E-01-36-ND 929974-01-36-RK 18M8296 26AC8928
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Headers, Receptacles, Female Sockets Board to Board & Mezzanine Connectors Board-Board Connector, Socket, 36 Position, 1Row; Connector Systems 3M 80000909657 929974-01-36-Rk=36/.100/str/skt/1R/.125/bm/tin/r Rohs Compliant 3M
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26772-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details