TE Connectivity Headers, Receptacles, Female Sockets 104550-2

Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A3251-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A3251-ND
Headers, Receptacles, Female Sockets A3251-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Singapore
SMD Electronic Connector
316-104550-2
SMD Electronic Connector 316-104550-2
20 Pos 1.27mm Pitch Female Socket Header, Straight SMD Product overview: 104550-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104550-2 can be used for catalog matching and distributor lookup.

20 Pos 1.27mm Pitch Female Socket Header, Straight SMD Product overview: 104550-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104550-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector Receptacle, 20Way, 2Row; Approval Bodies Amp - Te Connectivity - 96C7986 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 20Way, 2Row; Approval Bodies Amp - Te Connectivity
96C7986
Board-Board Connector Receptacle, 20Way, 2Row; Approval Bodies Amp - Te Connectivity 96C7986
BOARD-BOARD CONNECTOR RECEPTACLE, 20WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Glass-fille d Thermoplastic; Color:Black; Connector Type:Board-to-Board; Features:Holddown; Housing Style:Vertical; Leaded Process Compatible:No RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE, 20WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Glass-filled Thermoplastic; Color:Black; Connector Type:Board-to-Board; Features:Holddown; Housing Style:Vertical; Leaded Process Compatible:No RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A3251-ND 316-104550-2 96C7986
Product Name Headers, Receptacles, Female Sockets SMD Electronic Connector Board-Board Connector Receptacle, 20Way, 2Row; Approval Bodies Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-140LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCN-ML4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details