3M Jumper Wire 923345-03-C

Description
"Jumper Wire Pre-Formed for Breadboard 0.300"" (7.62mm) 22 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Pre-Formed for Breadboard 0.300"" (7.62mm) 22 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 923345-03-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
923345-03-ND
Jumper Wire 923345-03-ND
"Jumper Wire Pre-Formed for Breadboard 0.300"" (7.62mm) 22 AWG Bulk"

"Jumper Wire Pre-Formed for Breadboard 0.300"" (7.62mm) 22 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 923345-03-ND
Product Name Jumper Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 2441481 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CW5052-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details