3M 3M White Screw Mount Cable Tie CT15NT120S-L - 15.7 in Length - 0.3 in Wide 80611469737

Description
The 3M white screw mount cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15.7 in x 0.3 in.
Description
The 3M white screw mount cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15.7 in x 0.3 in.

Suppliers

Company
Product
Description
Supplier Links
3M White Screw Mount Cable Tie CT15NT120S-L - 15.7 in Length - 0.3 in Wide - 051128-59314 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Screw Mount Cable Tie CT15NT120S-L - 15.7 in Length - 0.3 in Wide
051128-59314
3M White Screw Mount Cable Tie CT15NT120S-L - 15.7 in Length - 0.3 in Wide 051128-59314
The 3M white screw mount cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15.7 in x 0.3 in.

The 3M white screw mount cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15.7 in x 0.3 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59314
Product Name 3M White Screw Mount Cable Tie CT15NT120S-L - 15.7 in Length - 0.3 in Wide
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160995-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 16.93 inch (430 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details