3M 3M Black Standard Cable Tie CT15BK120-D - 15 in Length - 0.3 in Wide 80611469729

Description
The 3M black standard cable tie is sold 2500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15 in x 0.3 in.
Description
The 3M black standard cable tie is sold 2500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15 in x 0.3 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Standard Cable Tie CT15BK120-D - 15 in Length - 0.3 in Wide - 051128-59313 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie CT15BK120-D - 15 in Length - 0.3 in Wide
051128-59313
3M Black Standard Cable Tie CT15BK120-D - 15 in Length - 0.3 in Wide 051128-59313
The 3M black standard cable tie is sold 2500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15 in x 0.3 in.

The 3M black standard cable tie is sold 2500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15 in x 0.3 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59313
Product Name 3M Black Standard Cable Tie CT15BK120-D - 15 in Length - 0.3 in Wide
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details