3M 3M Black Standard Cable Tie CT8BK120-L - 9 in Length - 0.3 in Wide 80611469695

Description
The 3M black standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 9 in x 0.3 in.
Description
The 3M black standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 9 in x 0.3 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Standard Cable Tie CT8BK120-L - 9 in Length - 0.3 in Wide - 051128-59310 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie CT8BK120-L - 9 in Length - 0.3 in Wide
051128-59310
3M Black Standard Cable Tie CT8BK120-L - 9 in Length - 0.3 in Wide 051128-59310
The 3M black standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 9 in x 0.3 in.

The 3M black standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 120 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 9 in x 0.3 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59310
Product Name 3M Black Standard Cable Tie CT8BK120-L - 9 in Length - 0.3 in Wide
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details